1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO5, SC-70, 5 PIN Product overview: LM4041EIM7X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM7X-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5
IC VREF SHUNT 2% SC70-5
IC VREF SHUNT 2% SC70-5
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041EIM7X-1.2 | LM4041EIM7X-1.2-ND | LM4041EIM7X-1.2 | LM4041EIM7X-1.2 | LM4041EIM7X-1.2 |
| Product Name | 1.225V Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| Package Type | Other; SC | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| TC | 150 ppm/C | 150 ppm/C |