Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-TO-92 -40 to 85
Adjustable, precision micropower shunt voltage reference with 1% accuracy 3-TO-92 -40 to 85 Product overview: LM4041DILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DILPR can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PBCY3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA TO-92-3
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA TO-92-3
Manufacturer: Texas Instruments
Win Source Part Number: 1199590-LM4041DILPR
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Family Name: LM4041
Output Voltage: 1.233V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Output Voltage MAX: 10V
Alternative Parts (Cross-Reference): FAN4041CITLX; FAN4041DITLX; LM4041DIDCKR;
Introduction Date: March 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
Voltage References Adj Prec Micropwr Shunt Vltg Ref
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DILPR | 693-LM4041DILPR | LM4041DILPR | 296-22176-1-ND | 1199590-LM4041DILPR | LM4041DILPR | LM4041DILPR | LM4041DILPR |
| Product Name | LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041DILPR | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | TO-92; Other; TO-92 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 1.23 to 10 volts | 1.23 volts | ||||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C |