Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3
IC VREF SHUNT 1% SOT23-3
IC VREF SHUNT 1% SOT23-3
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIM3-1.2ML-TR-ND | LM4041DIM3-1.2-TR | LM4041DIM3-1.2-TR | LM4041DIM3-1.2-TR |
| Product Name | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | ||
| Package Type | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |
| TC | 150 ppm/C | 150 ppm/C | ||
| Accuracy | 1 % |