IC VREF SHUNT ADJ 1% SC70-5 Product overview: LM4041DADJH5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DADJH5TA can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 10VV ±1% 12mA SC-70-5
Manufacturer: Diodes Incorporated
Win Source Part Number: 206397-LM4041DADJH5T
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.24V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC VREF SHUNT ADJ 1% SC70-5
IC VREF SHUNT ADJ 1% SC70-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041DADJH5TA | LM4041DADJH5TADI-ND | 206397-LM4041DADJH5TA | LM4041DADJH5TA | LM4041DADJH5TA |
| Product Name | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041DADJH5TA | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | |||
| Package Type | Other; Tape & Reel (TR) | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC-70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C |