IC VREF SHUNT 0.1% SOT23-3 Product overview: LM4050AIM3X-8.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3X-8.2 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199617-LM4050AIM3X-
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Part Status: Obsolete(EOL)
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 95μA
Family Name: LM4050
Output Voltage: 8.192V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4050QAIM3X8.2; LM4050QAIM3-8.2; LM4040AIM3-2.1-T;
Introduction Date: May 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15 mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4050AIM3X-8.2 | 1199617-LM4050AIM3X-8.2 | LM4050AIM3X-8.2-ND | LM4050AIM3X-8.2 | LM4050AIM3X-8.2 | LM4050AIM3X-8.2 |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4050AIM3X-8.2 | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||
| Package Type | Other; TO-236-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |