Texas Instruments LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4041A12IDBZRG4

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041 is a precision micropower shunt voltage reference with a fixed 1.225 V output and 0.1% maximum tolerance for A-grade variants, designed for low-power applications. It operates over an ambient temperature range of -40°C to 85°C and requires no external capacitor. The part is available in a 3-pin SOT-23 package with a typical operating current range of 45 μA to 12 mA and a low output noise of 20 μV RMS. The LM4041A12IDBZRG4 is an ordering variant conforming to the series features including RoHS compliance and lead-free finish.

Datasheet Summary
Powered by GS/AI

The LM4041 is a precision micropower shunt voltage reference with a fixed 1.225 V output and 0.1% maximum tolerance for A-grade variants, designed for low-power applications. It operates over an ambient temperature range of -40°C to 85°C and requires no external capacitor. The part is available in a 3-pin SOT-23 package with a typical operating current range of 45 μA to 12 mA and a low output noise of 20 μV RMS. The LM4041A12IDBZRG4 is an ordering variant conforming to the series features including RoHS compliance and lead-free finish.

Suppliers

Company
Product
Description
Supplier Links
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4041A12IDBZRG4 - Texas Instruments
Dallas, TX, United States
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4041A12IDBZRG4
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4041A12IDBZRG4
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4041A12IDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041A12IDBZRG4-ND
Voltage Reference LM4041A12IDBZRG4-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041A12IDBZRG4
SOT-23 Precision Voltage Reference IC 693-LM4041A12IDBZRG4
1.2-V precision micropower shunt voltage reference with 0.1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041A12IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041A12IDBZRG4 can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 0.1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041A12IDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041A12IDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041A12IDBZRG4 - 1054339-LM4041A12IDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041A12IDBZRG4
1054339-LM4041A12IDBZRG4
PMIC - PMIC - Voltage Reference - LM4041A12IDBZRG4 1054339-LM4041A12IDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1054339-LM4041A12IDB ZRG4 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 1054339-LM4041A12IDBZRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041A12IDBZRG4
Voltage References LM4041A12IDBZRG4
Voltage References 1.2V Precision Mcrpwr Shunt .1% acc

Voltage References 1.2V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041A12IDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041A12IDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041A12IDBZRG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041A12IDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041A12IDBZRG4
PMIC - Voltage Reference LM4041A12IDBZRG4
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041A12IDBZRG4 LM4041A12IDBZRG4-ND 693-LM4041A12IDBZRG4 1054339-LM4041A12IDBZRG4 LM4041A12IDBZRG4 LM4041A12IDBZRG4 LM4041A12IDBZRG4
Product Name LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041A12IDBZRG4 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RLQV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers