Texas Instruments LM4051-N Precision Micropower Shunt Voltage Reference LM4051AIM3X-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4051-N is a precision micropower shunt voltage reference available in a 3-mm by 1.3-mm SOT-23 surface-mount package, designed for space-critical applications. It offers a fixed 1.225-V output voltage with a maximum initial accuracy of ±0.1% at 25°C for A-grade devices and operates over a current range of 60 μA to 12 mA. The device has a maximum temperature coefficient of 50 ppm/°C and supports an extended operating temperature range from −40°C to +125°C. No external output capacitor is required, and it maintains stability with any capacitive load.

Datasheet Summary
Powered by GS/AI

The LM4051-N is a precision micropower shunt voltage reference available in a 3-mm by 1.3-mm SOT-23 surface-mount package, designed for space-critical applications. It offers a fixed 1.225-V output voltage with a maximum initial accuracy of ±0.1% at 25°C for A-grade devices and operates over a current range of 60 μA to 12 mA. The device has a maximum temperature coefficient of 50 ppm/°C and supports an extended operating temperature range from −40°C to +125°C. No external output capacitor is required, and it maintains stability with any capacitive load.

Suppliers

Company
Product
Description
Supplier Links
LM4051-N Precision Micropower Shunt Voltage Reference - LM4051AIM3X-1.2 - Texas Instruments
Dallas, TX, United States
LM4051-N Precision Micropower Shunt Voltage Reference
LM4051AIM3X-1.2
LM4051-N Precision Micropower Shunt Voltage Reference LM4051AIM3X-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4051AIM3X-1.2
SOT-23 Precision Voltage Reference IC 693-LM4051AIM3X-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4051AIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051AIM3X-1.2 can be used for catalog matching and distributor lookup.

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4051AIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051AIM3X-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4051AIM3X-1.2 - 1199662-LM4051AIM3X-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051AIM3X-1.2
1199662-LM4051AIM3X-1.2
PMIC - PMIC - Voltage Reference - LM4051AIM3X-1.2 1199662-LM4051AIM3X-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199662-LM4051AIM3X- 1.2 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199662-LM4051AIM3X-1.2
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Industrial, Audio, Medical, Communications & Networking
Family Part Number: LM4051
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
Voltage Reference - LM4051AIM3X-1.2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051AIM3X-1.2-ND
Voltage Reference LM4051AIM3X-1.2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4051AIM3X-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051AIM3X-1.2
PMIC - Voltage Reference LM4051AIM3X-1.2
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051AIM3X-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051AIM3X-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051AIM3X-1.2
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4051AIM3X-1.2 693-LM4051AIM3X-1.2 1199662-LM4051AIM3X-1.2 LM4051AIM3X-1.2-ND LM4051AIM3X-1.2 LM4051AIM3X-1.2
Product Name LM4051-N Precision Micropower Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4051AIM3X-1.2 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Programmable Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101V9A - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
6.95V Precision Voltage Reference IC - 693-LM199AH - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-4
View Details
4 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers