Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SC-70-5
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.2% 12mA SC-70-5
Adjustable, precision micropower shunt voltage reference with 0.2% accuracy 5-SC70 -40 to 85 Product overview: LM4041BIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIDCKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1054350-LM4041BIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PDSO5
Voltage References Adjustable Precision Mcrpwr Shunt .2% acc
IC VREF SHUNT ADJ 0.2% SC70-5
IC VREF SHUNT ADJ 0.2% SC70-5
IC VREF SHUNT ADJ SC70
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041BIDCKT | 296-LM4041BIDCKTTR-ND | 693-LM4041BIDCKT | 1054350-LM4041BIDCKT | LM4041BIDCKT | LM4041BIDCKT | LM4041BIDCKT | LM4041BIDCKT | 815-LM4041BIDCKT |
| Product Name | LM4041B Adjustable Precision Micropower Shunt Voltage Reference, 0.2% accuracy | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4041BIDCKT | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT ADJ SC70 | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Programmable | Programmable | Programmable | Shunt | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SOT-23-5 | Other; SC-70-5 | SC-70; Other; SOT-SC70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | |||||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C |