Texas Instruments LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DIDCKR

Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85
Request a Quote
Description
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041DIDCKR is an adjustable precision micropower shunt voltage reference from Texas Instruments, featuring an output voltage range from 1.225V to 10V. It offers a maximum accuracy of 1.0% and a low temperature coefficient of 150ppm/°C. The device operates with a wide current range, from a typical minimum of 45OºA to a maximum of 12mA, and is stable with all capacitive loads, eliminating the need for an external output capacitor. This voltage reference is suitable for various applications, including data acquisition systems, power supplies, instrumentation, automotive electronics, and battery-powered equipment. It is available in a compact SC-70 package, making it ideal for space-constrained designs. The LM4041DIDCKR is characterized for operation over an industrial temperature range of -40°C to 85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The LM4041DIDCKR is an adjustable precision micropower shunt voltage reference from Texas Instruments, featuring an output voltage range from 1.225V to 10V. It offers a maximum accuracy of 1.0% and a low temperature coefficient of 150ppm/°C. The device operates with a wide current range, from a typical minimum of 45OºA to a maximum of 12mA, and is stable with all capacitive loads, eliminating the need for an external output capacitor. This voltage reference is suitable for various applications, including data acquisition systems, power supplies, instrumentation, automotive electronics, and battery-powered equipment. It is available in a compact SC-70 package, making it ideal for space-constrained designs. The LM4041DIDCKR is characterized for operation over an industrial temperature range of -40°C to 85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy - LM4041DIDCKR - Texas Instruments
Dallas, TX, United States
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy
LM4041DIDCKR
LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy LM4041DIDCKR
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85

Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
 - LM4041DIDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041DIDCKR
Precision Voltage Reference IC 693-LM4041DIDCKR
Adjustable, precision micropower shunt voltage reference with 1% accuracy 5-SC70 -40 to 85 Product overview: LM4041DIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKR can be used for catalog matching and distributor lookup.

Adjustable, precision micropower shunt voltage reference with 1% accuracy 5-SC70 -40 to 85 Product overview: LM4041DIDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-17947-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17947-2-ND
Voltage Reference 296-17947-2-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-17947-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17947-6-ND
Voltage Reference 296-17947-6-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-17947-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-17947-1-ND
Voltage Reference 296-17947-1-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041DIDCKR - 071380-LM4041DIDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DIDCKR
071380-LM4041DIDCKR
PMIC - PMIC - Voltage Reference - LM4041DIDCKR 071380-LM4041DIDCKR
Manufacturer: Texas Instruments Win Source Part Number: 071380-LM4041DIDCKR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): LM4041DILPR; FAN4041CITLX; FAN4041DITLX; LM4041DIDCKR; Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 071380-LM4041DIDCKR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041DILPR; FAN4041CITLX; FAN4041DITLX; LM4041DIDCKR;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Voltage Reference - LM4041DIDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DIDCKR
PMIC - Voltage Reference LM4041DIDCKR
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DIDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DIDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DIDCKR
IC VREF SHUNT ADJ 1% SC70-5

IC VREF SHUNT ADJ 1% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041DIDCKR LM4041DIDCKR 693-LM4041DIDCKR 296-17947-2-ND 071380-LM4041DIDCKR LM4041DIDCKR LM4041DIDCKR
Product Name LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041DIDCKR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; SOT-SC70-5 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SC-70-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 to 10 volts 1.23 volts
TC 15 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185H-2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385BLPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM336B-2.5 Precision Voltage Reference - LM336BLPR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers