Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041EEM3X-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041EEM3X-1.2 - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041EEM3X-1.2
LM4041-N Precision Micropower Shunt Voltage Reference LM4041EEM3X-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041EEM3X-1.2 - 1199603-LM4041EEM3X-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041EEM3X-1.2
1199603-LM4041EEM3X-1.2
PMIC - PMIC - Voltage Reference - LM4041EEM3X-1.2 1199603-LM4041EEM3X-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199603-LM4041EEM3X- 1.2 Packaging: Reel Mounting Style: SMD Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 73μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199603-LM4041EEM3X-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
Voltage Reference - LM4041EEM3X-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041EEM3X-1.2TR-ND
Voltage Reference LM4041EEM3X-1.2TR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
 - LM4041EEM3X-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4041EEM3X-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041EEM3X-1.2
SOT-23 Precision Voltage Reference IC 693-LM4041EEM3X-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125 Product overview: LM4041EEM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EEM3X-1.2 can be used for catalog matching and distributor lookup.

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125 Product overview: LM4041EEM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EEM3X-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4041EEM3X-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041EEM3X-1.2
PMIC - Voltage Reference LM4041EEM3X-1.2
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041EEM3X-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041EEM3X-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041EEM3X-1.2
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
Voltage Reference - LM4041EEM3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EEM3X-1.2
Voltage Reference LM4041EEM3X-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041EEM3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EEM3X-1.2
Voltage Reference LM4041EEM3X-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041EEM3X-1.2 1199603-LM4041EEM3X-1.2 LM4041EEM3X-1.2TR-ND LM4041EEM3X-1.2 693-LM4041EEM3X-1.2 LM4041EEM3X-1.2 LM4041EEM3X-1.2 LM4041EEM3X-1.2 LM4041EEM3X-1.2
Product Name LM4041-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4041EEM3X-1.2 Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
 - LM385AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
2 suppliers
LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
6 suppliers