Manufacturer: Texas Instruments
Win Source Part Number: 1199604-LM4041EIM7-1
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Family Part Number: LM4041
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO5, PLASTIC, SC-70, 5 PIN Product overview: LM4041EIM7-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM7-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5
IC VREF SHUNT 2% SC70-5
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5
IC VREF SHUNT 2% SC70-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 1199604-LM4041EIM7-1.2 | 693-LM4041EIM7-1.2 | LM4041EIM7-1.2-ND | LM4041EIM7-1.2 | LM4041EIM7-1.2 | LM4041EIM7-1.2 |
| Product Name | PMIC - PMIC - Voltage Reference - LM4041EIM7-1.2 | 1.225V Precision Voltage Reference IC | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Package Type | Other; 5-TSSOP, SC-70-5, SOT-353 | Other; SC | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed; Obsolete | |||
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |