The LM4050-N-Q1 Precision Micropower Shunt Voltage Reference from Texas Instruments is designed for applications requiring a compact voltage reference in a SOT-23 package. It offers fixed reverse breakdown voltages of 2.048V, 2.5V, 4.096V, 5V, 8.192V, and 10V, with an output voltage tolerance of ±0.1% at 25°C. The device operates over a wide current range from 60OºA to 15mA and is suitable for industrial temperatures ranging from -40°C to 125°C. Notably, it does not require an external output capacitor and can tolerate capacitive loads, simplifying design efforts. The LM4050-N-Q1 is AEC-Q100 Grade 1 qualified, making it suitable for automotive applications. Its low output noise of 41OºVrms (typical) and low temperature coefficient of 50ppm/°C (max) further enhance its performance in precision applications.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15mA SOT-23-3
Shunt Voltage Reference IC Fixed 8.192V V ±0.1% 15 mA SOT-23-3
Voltage References Prec MicroPwr Shunt Vtg Ref
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
| Texas Instruments | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050QAEM3X8.2/NOPB | LM4050QAEM3X8.2/NOPB-ND | LM4050QAEM3X8.2/NOPB | LM4050QAEM3X8.2/NOPB | LM4050QAEM3X8.2/NOPB | LM4050QAEM3X8.2/NOPB |
| Product Name | LM4050-N-Q1 Precision Micropower Shunt Voltage Reference | Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 8.19 volts | 8.19 volts |