Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-ADJ

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041CIM3-ADJ is a precision micropower shunt voltage reference in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with an adjustable reverse breakdown voltage and an operating temperature range of -40°C to 85°C. It requires no external stabilizing capacitor, tolerates capacitive loads, operates from 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C. It is AEC-Q100 Grade 3 qualified for industrial applications.

Datasheet Summary
Powered by GS/AI

The LM4041CIM3-ADJ is a precision micropower shunt voltage reference in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm, with an adjustable reverse breakdown voltage and an operating temperature range of -40°C to 85°C. It requires no external stabilizing capacitor, tolerates capacitive loads, operates from 60μA to 12mA, and has a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C. It is AEC-Q100 Grade 3 qualified for industrial applications.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CIM3-ADJ - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CIM3-ADJ
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-ADJ
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
1.233V 10V 65uA SOT-23 Precision Voltage Reference IC
693-LM4041CIM3-ADJ
1.233V 10V 65uA SOT-23 Precision Voltage Reference IC 693-LM4041CIM3-ADJ
Adj Shunt Voltage Ref, 1.233V-10V, 65uA, 0.5% Tol, SOT-23 Product overview: LM4041CIM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V, 10V, 65uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, 10V, 65uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-ADJ can be used for catalog matching and distributor lookup.

Adj Shunt Voltage Ref, 1.233V-10V, 65uA, 0.5% Tol, SOT-23 Product overview: LM4041CIM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.233V, 10V, 65uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.233V, 10V, 65uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-LM4041CIM3-ADJCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041CIM3-ADJCT-ND
Voltage Reference 296-LM4041CIM3-ADJCT-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041CIM3-ADJDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041CIM3-ADJDKR-ND
Voltage Reference 296-LM4041CIM3-ADJDKR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041CIM3-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041CIM3-ADJTR-ND
Voltage Reference 296-LM4041CIM3-ADJTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ - 082785-LM4041CIM3-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ
082785-LM4041CIM3-ADJ
PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ 082785-LM4041CIM3-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 082785-LM4041CIM3-AD J Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Family Name: LM4041 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.233V Maximum Output Voltage: 10V Alternative Parts (Cross-Reference): LM4041CYM3-ADJ; LM4041CIM3-ADJ TR; LM4041CYM3-ADJ TR; Introduction Date: December 01, 1996 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082785-LM4041CIM3-ADJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041CYM3-ADJ; LM4041CIM3-ADJ TR; LM4041CYM3-ADJ TR;
Introduction Date: December 01, 1996
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIM3-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIM3-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIM3-ADJ
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041CIM3-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM3-ADJ
PMIC - Voltage Reference LM4041CIM3-ADJ
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CIM3-ADJ
Voltage References LM4041CIM3-ADJ
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM3-ADJ 693-LM4041CIM3-ADJ 296-LM4041CIM3-ADJCT-ND 082785-LM4041CIM3-ADJ LM4041CIM3-ADJ LM4041CIM3-ADJ LM4041CIM3-ADJ
Product Name LM4041-N Precision Micropower Shunt Voltage Reference 1.233V 10V 65uA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CIM3-ADJ Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

1.22V Precision Voltage Reference IC - 693-LM313H - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
VREF Type Fixed; Programmable
Package Type Other; TO-46-2
View Details
4 suppliers
LM385-2.5 Micropower Voltage Reference - LM385D-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2 Micropower Voltage Reference - LM285D-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
8 suppliers