Texas Instruments High-Performance Analog Voltage Reference LM4051AEM3-ADJ/NOPB

Description
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4051AEM3-ADJ/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051AEM3-ADJ/NOPBTR-ND
Voltage Reference LM4051AEM3-ADJ/NOPBTR-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4051AEM3-ADJ/NOPB - 1054415-LM4051AEM3-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051AEM3-ADJ/NOPB
1054415-LM4051AEM3-ADJ/NOPB
PMIC - PMIC - Voltage Reference - LM4051AEM3-ADJ/NOPB 1054415-LM4051AEM3-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054415-LM4051AEM3-A DJ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.212V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054415-LM4051AEM3-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4051AEM3-ADJ/NOPB
SOT23 Precision Voltage Reference IC 693-LM4051AEM3-ADJ/NOPB
IC VREF SHUNT ADJ SOT23-3 Product overview: LM4051AEM3-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051AEM3-ADJ/N OPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT ADJ SOT23-3 Product overview: LM4051AEM3-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051AEM3-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4051AEM3-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051AEM3-ADJ/NOPB
PMIC - Voltage Reference LM4051AEM3-ADJ/NOPB
IC VREF SHUNT ADJ 0.1% SOT23-3

IC VREF SHUNT ADJ 0.1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051AEM3-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051AEM3-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051AEM3-ADJ/NOPB
IC VREF SHUNT ADJ 0.1% SOT23-3

IC VREF SHUNT ADJ 0.1% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4051AEM3-ADJ/NOPBTR-ND 1054415-LM4051AEM3-ADJ/NOPB 693-LM4051AEM3-ADJ/NOPB LM4051AEM3-ADJ/NOPB LM4051AEM3-ADJ/NOPB
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4051AEM3-ADJ/NOPB SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3
TC 50 ppm/C 50 ppm/C
Accuracy 0.1000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - LM236AM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers
PMIC - Voltage Reference - AD587JR - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 4 mA
View Details
Precision Low Power FGA Voltage References - ISL60002BIH320Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.05 volts
TC 20 ppm/C
View Details
9 suppliers