Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050BEM3-5.0

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050BEM3-5.0 is a precision micropower shunt voltage reference with a fixed output voltage of 5V, available in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an extended temperature range of −40°C to 125°C and has a maximum output voltage tolerance of ±0.1% at 25°C for B grade. The device requires no external capacitor, supports capacitive loads, and operates with a current range of 60μA to 15mA. It exhibits a low temperature coefficient of 50ppm/°C maximum and 41μVrms noise from 10Hz to 10kHz. The part is manufactured using an automotive-grade flow and is AEC-Q100 Grade 1 qualified.

Datasheet Summary
Powered by GS/AI

The LM4050BEM3-5.0 is a precision micropower shunt voltage reference with a fixed output voltage of 5V, available in a 3-pin SOT-23 package measuring 2.92mm × 1.30mm. It operates over an extended temperature range of −40°C to 125°C and has a maximum output voltage tolerance of ±0.1% at 25°C for B grade. The device requires no external capacitor, supports capacitive loads, and operates with a current range of 60μA to 15mA. It exhibits a low temperature coefficient of 50ppm/°C maximum and 41μVrms noise from 10Hz to 10kHz. The part is manufactured using an automotive-grade flow and is AEC-Q100 Grade 1 qualified.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050BEM3-5.0 - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050BEM3-5.0
LM4050-N Precision Micropower Shunt Voltage Reference LM4050BEM3-5.0
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Electronic Surplus - LM4050BEM3-5.0 - 1199620-LM4050BEM3-5.0 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4050BEM3-5.0
1199620-LM4050BEM3-5.0
Electronic Surplus - LM4050BEM3-5.0 1199620-LM4050BEM3-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1199620-LM4050BEM3-5 .0 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: LM4050 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199620-LM4050BEM3-5.0
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: LM4050
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now
Voltage Reference - LM4050BEM3-5.0TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BEM3-5.0TR-ND
Voltage Reference LM4050BEM3-5.0TR-ND
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4050BEM3-5.0
SOT-23 Precision Voltage Reference IC 693-LM4050BEM3-5.0
50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050BEM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BEM3-5.0 can be used for catalog matching and distributor lookup.

50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4050BEM3-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BEM3-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4050BEM3-5.0 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050BEM3-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050BEM3-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050BEM3-5.0
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4050BEM3-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BEM3-5.0
PMIC - Voltage Reference LM4050BEM3-5.0
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4050BEM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050BEM3-5.0
Voltage Reference LM4050BEM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050BEM3-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050BEM3-5.0
Voltage Reference LM4050BEM3-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.2% 15 mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050BEM3-5.0
Voltage References LM4050BEM3-5.0
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050BEM3-5.0 1199620-LM4050BEM3-5.0 LM4050BEM3-5.0TR-ND 693-LM4050BEM3-5.0 LM4050BEM3-5.0 LM4050BEM3-5.0 LM4050BEM3-5.0 LM4050BEM3-5.0 LM4050BEM3-5.0 LM4050BEM3-5.0
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Electronic Surplus - LM4050BEM3-5.0 Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-2.5-N Voltage Reference Diode - LM336BMX-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers