Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3
LM4050-N 50PPM/C PRECISION MICRO Product overview: LM4050CEM3-2.5 from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15mA SOT-23-3
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.5% 15 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
LM4050-N 50PPM/C PRECISION MICRO
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050CEM3-2.5 | LM4050CEM3-2.5 | 693-LM4050CEM3-2.5 | LM4050CEM3-2.5TR-ND | LM4050CEM3-2.5 | LM4050CEM3-2.5 | LM4050CEM3-2.5 | LM4050CEM3-2.5 | LM4050CEM3-2.5 |
| Product Name | LM4050-N Precision Micropower Shunt Voltage Reference | Precision Voltage Reference IC | Voltage Reference | Voltage References | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-3 | Other; Bulk | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 2.5 volts | 2.5 volts | 2.5 volts |