STMicroelectronics, Inc. Voltage Reference LM4041DILT-1.2

Description
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 497-11274-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-11274-2-ND
Voltage Reference 497-11274-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041DILT-1.2 - 714872-LM4041DILT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041DILT-1.2
714872-LM4041DILT-1.2
PMIC - PMIC - Voltage Reference - LM4041DILT-1.2 714872-LM4041DILT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 714872-LM4041DILT-1. 2 Packaging: Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3L Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: STMicroelectronics
Win Source Part Number: 714872-LM4041DILT-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3L
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041DILT-1.2
Precision Voltage Reference IC 693-LM4041DILT-1.2
Precision micropower shunt voltage reference Product overview: LM4041DILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DILT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041DILT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DILT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC VREF SHUNT 1.225V SOT23-3L - 761-LM4041DILT-1.2 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 1.225V SOT23-3L
761-LM4041DILT-1.2
IC VREF SHUNT 1.225V SOT23-3L 761-LM4041DILT-1.2
IC VREF SHUNT 1.225V SOT23-3L

IC VREF SHUNT 1.225V SOT23-3L

Supplier's Site
Voltage Reference - LM4041DILT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041DILT-1.2
Voltage Reference LM4041DILT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041DILT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041DILT-1.2
PMIC - Voltage Reference LM4041DILT-1.2
IC VREF SHUNT 1% SOT23-3L

IC VREF SHUNT 1% SOT23-3L

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041DILT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041DILT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041DILT-1.2
IC VREF SHUNT 1% SOT23-3L

IC VREF SHUNT 1% SOT23-3L

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041DILT-1.2
Voltage References LM4041DILT-1.2
Voltage References Precision micropower shunt volt reference

Voltage References Precision micropower shunt volt reference

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 497-11274-2-ND 714872-LM4041DILT-1.2 693-LM4041DILT-1.2 761-LM4041DILT-1.2 LM4041DILT-1.2 LM4041DILT-1.2 LM4041DILT-1.2 LM4041DILT-1.2
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4041DILT-1.2 Precision Voltage Reference IC IC VREF SHUNT 1.225V SOT23-3L Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 1 %
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers