Texas Instruments LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050AIM3-2.5/NOPB is a precision micropower shunt voltage reference in a 3-pin SOT-23 package with nominal dimensions of 2.92mm × 1.30mm. It provides a fixed 2.5V output voltage with a maximum tolerance of ±0.1% at 25°C for the A grade. The device operates over an industrial temperature range of −40°C to 85°C, requires no external capacitor, and is stable with any capacitive load. The operating current range is 60μA to 15mA, with a maximum temperature coefficient of 50ppm/°C and low output noise of 41μVrms (typical) from 10Hz to 10kHz.

Datasheet Summary
Powered by GS/AI

The LM4050AIM3-2.5/NOPB is a precision micropower shunt voltage reference in a 3-pin SOT-23 package with nominal dimensions of 2.92mm × 1.30mm. It provides a fixed 2.5V output voltage with a maximum tolerance of ±0.1% at 25°C for the A grade. The device operates over an industrial temperature range of −40°C to 85°C, requires no external capacitor, and is stable with any capacitive load. The operating current range is 60μA to 15mA, with a maximum temperature coefficient of 50ppm/°C and low output noise of 41μVrms (typical) from 10Hz to 10kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4050-N Precision Micropower Shunt Voltage Reference - LM4050AIM3-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4050-N Precision Micropower Shunt Voltage Reference
LM4050AIM3-2.5/NOPB
LM4050-N Precision Micropower Shunt Voltage Reference LM4050AIM3-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5/NOPBTR-ND
Voltage Reference LM4050AIM3-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5/NOPBCT-ND
Voltage Reference LM4050AIM3-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4050AIM3-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050AIM3-2.5/NOPBDKR-ND
Voltage Reference LM4050AIM3-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4050AIM3-2.5/NOPB
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4050AIM3-2.5/NOPB
2.5V Shunt Voltage Reference, 15mA, SOT-23, 50ppm/°C Product overview: LM4050AIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, SOT-23, 50ppm/°C Product overview: LM4050AIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050AIM3-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5/NOPB - 143179-LM4050AIM3-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5/NOPB
143179-LM4050AIM3-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5/NOPB 143179-LM4050AIM3-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143179-LM4050AIM3-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.1% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 41μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 143179-LM4050AIM3-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.1%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 41μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3444
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3444
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4050 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4050 Series; Reference Voltage:2.5V; Initial Accuracy:0.1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM4050AIM3-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050AIM3-2.5/NOPB
Voltage Reference LM4050AIM3-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.1% 15 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4050AIM3-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050AIM3-2.5/NOPB
PMIC - Voltage Reference LM4050AIM3-2.5/NOPB
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4050AIM3-2.5/NOPB
Voltage References LM4050AIM3-2.5/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4050AIM3-2.5/NOPB LM4050AIM3-2.5/NOPBTR-ND 693-LM4050AIM3-2.5/NOPB 143179-LM4050AIM3-2.5/NOPB 28AH3444 LM4050AIM3-2.5/NOPB LM4050AIM3-2.5/NOPB LM4050AIM3-2.5/NOPB
Product Name LM4050-N Precision Micropower Shunt Voltage Reference Voltage Reference 2.5V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4050AIM3-2.5/NOPB Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts 2.5 volts
TC 15 ppm/C 50 ppm/C 50 ppm/C 50 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS - 1141635-ADS124S08IPBS - Win Source Electronics
Specs
Package Type Other; 32-LQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
LM185-1.2QML Micropower Voltage Reference Diode - 5962-8759401XA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
IC VREF SHUNT PREC 10V SOT-23-3 - 815-LM4040A10IDBZTG4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type Other; TO-236
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385BM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers