Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041BIM3-1.2

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041BIM3-1.2 - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041BIM3-1.2
LM4041-N Precision Micropower Shunt Voltage Reference LM4041BIM3-1.2
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Electronic Surplus - LM4041BIM3-1.2 - 1199568-LM4041BIM3-1.2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4041BIM3-1.2
1199568-LM4041BIM3-1.2
Electronic Surplus - LM4041BIM3-1.2 1199568-LM4041BIM3-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199568-LM4041BIM3-1 .2 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.micrel.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199568-LM4041BIM3-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now Datasheet
Voltage Reference - 296-LM4041BIM3-1.2CT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041BIM3-1.2CT-ND
Voltage Reference 296-LM4041BIM3-1.2CT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-LM4041BIM3-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-LM4041BIM3-1.2TR-ND
Voltage Reference 296-LM4041BIM3-1.2TR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041BIM3-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041BIM3-1.2
PMIC - Voltage Reference LM4041BIM3-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041BIM3-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041BIM3-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041BIM3-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041BIM3-1.2
Voltage References LM4041BIM3-1.2
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041BIM3-1.2 1199568-LM4041BIM3-1.2 296-LM4041BIM3-1.2CT-ND LM4041BIM3-1.2 LM4041BIM3-1.2 LM4041BIM3-1.2
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Electronic Surplus - LM4041BIM3-1.2 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
LM385-2.5 Micropower Voltage Reference - LM385LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers