Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040EIM3X-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040EIM3X-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, available in a SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, supports a current range of 60μA to 15mA, and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade variants. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is qualified to AEC-Q100 for automotive applications and features a maximum temperature coefficient of 100ppm/°C. Output noise is 35μV RMS typical over 10Hz to 10kHz.

Datasheet Summary
Powered by GS/AI

The LM4040EIM3X-2.5/NOPB is a precision micropower shunt voltage reference with a fixed 2.5V output, available in a SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, supports a current range of 60μA to 15mA, and maintains a maximum output voltage tolerance of ±0.1% at 25°C for A-grade variants. The device requires no external stabilizing capacitor and is stable with any capacitive load. It is qualified to AEC-Q100 for automotive applications and features a maximum temperature coefficient of 100ppm/°C. Output noise is 35μV RMS typical over 10Hz to 10kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040EIM3X-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040EIM3X-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040EIM3X-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040EIM3X-2.5/NOPB - 124832-LM4040EIM3X-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040EIM3X-2.5/NOPB
124832-LM4040EIM3X-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040EIM3X-2.5/NOPB 124832-LM4040EIM3X-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 124832-LM4040EIM3X-2 .5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 124832-LM4040EIM3X-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4040EIM3X-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040EIM3X-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040EIM3X-2.5/NOPBCT-ND
Voltage Reference LM4040EIM3X-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040EIM3X-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040EIM3X-2.5/NOPBTR-ND
Voltage Reference LM4040EIM3X-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA 70uA SOT-23 Precision Voltage Reference IC
693-LM4040EIM3X-2.5/NOPB
2.5V 15mA 70uA SOT-23 Precision Voltage Reference IC 693-LM4040EIM3X-2.5/NOPB
2.5V Shunt Voltage Reference, 15mA, 70uA, SOT-23 Product overview: LM4040EIM3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, 70uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, 70uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040EIM3X-2.5/ NOPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, 70uA, SOT-23 Product overview: LM4040EIM3X-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, 70uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, 70uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040EIM3X-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040EIM3X-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040EIM3X-2.5/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040EIM3X-2.5/NOPB
Voltage References LM4040EIM3X-2.5/NOPB
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040EIM3X-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040EIM3X-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040EIM3X-2.5/NOPB
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
IC VREF SHUNT 2% SOT23-3 - 815-LM4040EIM3X-2.5/NOPB - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2% SOT23-3
815-LM4040EIM3X-2.5/NOPB
IC VREF SHUNT 2% SOT23-3 815-LM4040EIM3X-2.5/NOPB
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040EIM3X-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040EIM3X-2.5/NOPB
PMIC - Voltage Reference LM4040EIM3X-2.5/NOPB
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040EIM3X-2.5/NOPB 124832-LM4040EIM3X-2.5/NOPB LM4040EIM3X-2.5/NOPBDKR-ND 693-LM4040EIM3X-2.5/NOPB LM4040EIM3X-2.5/NOPB LM4040EIM3X-2.5/NOPB LM4040EIM3X-2.5/NOPB 815-LM4040EIM3X-2.5/NOPB LM4040EIM3X-2.5/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040EIM3X-2.5/NOPB Voltage Reference 2.5V 15mA 70uA SOT-23 Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2% SOT23-3 PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336M-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
PMIC - PMIC - Voltage Reference - LM236AH2.5 - 071041-LM236AH2.5 - Win Source Electronics
Specs
Package Type Other; TO (NDT)
Life Cycle Stage Obsolete(EOL)
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385MX-NS - Acme Chip Technology Co., Limited
Specs
Type Shunt / Zener; Shunt
VREF Type Programmable
Package Type Other; 8-SOIC (0.154\", 3.90mm Width)
View Details