Microchip Technology, Inc. Voltage Reference LM4041CYM3-1.2-TR

Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Request a Quote
Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041CYM3-1.2-TR is a precision micropower shunt voltage reference from Lingto Electronic Limited, designed for applications requiring a stable reference voltage of 1.225V. It comes in a compact SOT-23 package, making it suitable for space-constrained designs. This device operates with a minimum current of 60 µA and a maximum current of 12 mA, ensuring versatility in various applications. The LM4041 features low dynamic impedance and temperature drift curvature correction, which contribute to its stable voltage output across a wide range of operating conditions. It is ideal for use in battery-powered equipment, data acquisition systems, instrumentation, and automotive electronics. The device does not require an output capacitor and can tolerate capacitive loads, enhancing its usability in different circuit configurations.

Datasheet Summary
Powered by GS/AI

The LM4041CYM3-1.2-TR is a precision micropower shunt voltage reference from Lingto Electronic Limited, designed for applications requiring a stable reference voltage of 1.225V. It comes in a compact SOT-23 package, making it suitable for space-constrained designs. This device operates with a minimum current of 60 µA and a maximum current of 12 mA, ensuring versatility in various applications. The LM4041 features low dynamic impedance and temperature drift curvature correction, which contribute to its stable voltage output across a wide range of operating conditions. It is ideal for use in battery-powered equipment, data acquisition systems, instrumentation, and automotive electronics. The device does not require an output capacitor and can tolerate capacitive loads, enhancing its usability in different circuit configurations.

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 576-2571-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2571-6-ND
Voltage Reference 576-2571-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2571-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2571-1-ND
Voltage Reference 576-2571-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2571-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2571-2-ND
Voltage Reference 576-2571-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CYM3-1.2-TR - 126116-LM4041CYM3-1.2-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CYM3-1.2-TR
126116-LM4041CYM3-1.2-TR
PMIC - PMIC - Voltage Reference - LM4041CYM3-1.2-TR 126116-LM4041CYM3-1.2-TR
Manufacturer: Microchip Technology Win Source Part Number: 126116-LM4041CYM3-1. 2-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 126116-LM4041CYM3-1.2-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4041CYM3-1.2-TR
SOT23 Precision Voltage Reference IC 693-LM4041CYM3-1.2-TR
IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4041CYM3-1.2-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-1.2-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.5% SOT23-3 Product overview: LM4041CYM3-1.2-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CYM3-1.2-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CYM3-1.2-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CYM3-1.2-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CYM3-1.2-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Microchip - 41AH8425 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Microchip
41AH8425
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Microchip 41AH8425
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CYM3-1.2-TR
Voltage References LM4041CYM3-1.2-TR
Voltage References Shunt Voltage Reference, 1.225V, 0.5% Accuracy, 100ppm/deg

Voltage References Shunt Voltage Reference, 1.225V, 0.5% Accuracy, 100ppm/deg

Buy Now Datasheet
Voltage Reference - LM4041CYM3-1.2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CYM3-1.2-TR
Voltage Reference LM4041CYM3-1.2-TR
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CYM3-1.2-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CYM3-1.2-TR
PMIC - Voltage Reference LM4041CYM3-1.2-TR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 576-2571-6-ND 126116-LM4041CYM3-1.2-TR 693-LM4041CYM3-1.2-TR LM4041CYM3-1.2-TR 41AH8425 LM4041CYM3-1.2-TR LM4041CYM3-1.2-TR LM4041CYM3-1.2-TR
Product Name Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CYM3-1.2-TR SOT23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Microchip Voltage References Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.5000 % 0.5000 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
2.5V SOT-23 Precision Voltage Reference IC - 693-LM4040A25IDBZRG4 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOT-23-3
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
PMIC - Voltage Reference - ADR03AR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details