Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15mA SOT-23-3
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO3
Shunt Voltage Reference IC Fixed 2.048V V ±0.1% 15 mA SOT-23-3
IC VREF SHUNT 0.1% SOT23-3
IC VREF SHUNT 0.1% SOT23-3
| Texas Instruments | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050QAIM3X2.0/NOPB | LM4050QAIM3X2.0/NOPB-ND | LM4050QAIM3X2.0/NOPB | LM4050QAIM3X2.0/NOPB | LM4050QAIM3X2.0/NOPB | LM4050QAIM3X2.0/NOPB |
| Product Name | LM4050-N-Q1 Precision Micropower Shunt Voltage Reference | Voltage Reference | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed | Fixed | Fixed | |||
| Package Type | Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 2.05 to 10 volts | 2.05 volts | 2.05 volts |