Texas Instruments High-Performance Analog 5V SOT-23 Precision Voltage Reference IC LM4050CEM3X-5.0

Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CEM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-5.0 can be used for catalog matching and distributor lookup.
Request a Quote
Description
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CEM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-5.0 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4050CEM3X-5.0 is a precision shunt voltage reference IC from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 5V with a tolerance of ±0.5%. It operates with a maximum output current of 15 mA and is packaged in a compact SOT-23-3 form factor, making it suitable for space-constrained applications. The device does not require an external output capacitor, which simplifies circuit design and enhances stability with capacitive loads. It is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable performance in various environments. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and automotive electronics.

Datasheet Summary
Powered by GS/AI

The LM4050CEM3X-5.0 is a precision shunt voltage reference IC from Quarktwin Technology Ltd., designed to provide a fixed output voltage of 5V with a tolerance of ±0.5%. It operates with a maximum output current of 15 mA and is packaged in a compact SOT-23-3 form factor, making it suitable for space-constrained applications. The device does not require an external output capacitor, which simplifies circuit design and enhances stability with capacitive loads. It is rated for an industrial temperature range of -40°C to 85°C, ensuring reliable performance in various environments. This voltage reference is ideal for applications in portable battery-powered equipment, data acquisition systems, and automotive electronics.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOT-23 Precision Voltage Reference IC
693-LM4050CEM3X-5.0
5V SOT-23 Precision Voltage Reference IC 693-LM4050CEM3X-5.0
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CEM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-5.0 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 5V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050CEM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050CEM3X-5.0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4050CEM3X-5.0-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050CEM3X-5.0-ND
Voltage Reference LM4050CEM3X-5.0-ND
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4050CEM3X-5.0 - 1199639-LM4050CEM3X-5.0 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050CEM3X-5.0
1199639-LM4050CEM3X-5.0
PMIC - PMIC - Voltage Reference - LM4050CEM3X-5.0 1199639-LM4050CEM3X-5.0
Manufacturer: Texas Instruments Win Source Part Number: 1199639-LM4050CEM3X- 5.0 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 93μVrms Current - Cathode: 90μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Sufficient Family Part Number: LM4050 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199639-LM4050CEM3X-5.0
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 93μVrms
Current - Cathode: 90μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4050
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V

Buy Now
PMIC - Voltage Reference - LM4050CEM3X-5.0 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050CEM3X-5.0
PMIC - Voltage Reference LM4050CEM3X-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050CEM3X-5.0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050CEM3X-5.0
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050CEM3X-5.0
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Voltage Reference - LM4050CEM3X-5.0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4050CEM3X-5.0
Voltage Reference LM4050CEM3X-5.0
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4050CEM3X-5.0 LM4050CEM3X-5.0-ND 1199639-LM4050CEM3X-5.0 LM4050CEM3X-5.0 LM4050CEM3X-5.0 LM4050CEM3X-5.0
Product Name 5V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4050CEM3X-5.0 PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
PMIC - Voltage Reference - ADR02AKS-REEL7 - Lingto Electronic Limited
Specs
Package Type SC-70
View Details
Precision Low Power FGA Voltage References - ISL60002CIH326Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 2.6 volts
TC 20 ppm/C
View Details
8 suppliers