Microchip Technology, Inc. SOT23 Precision Voltage Reference IC LM4040DYM3-4.1-TR

Description
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-4.1-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-4.1-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040DYM3-4.1-TR
SOT23 Precision Voltage Reference IC 693-LM4040DYM3-4.1-TR
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-4.1-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-4.1-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-4.1-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DYM3-4.1-TR - 1054331-LM4040DYM3-4.1-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DYM3-4.1-TR
1054331-LM4040DYM3-4.1-TR
PMIC - PMIC - Voltage Reference - LM4040DYM3-4.1-TR 1054331-LM4040DYM3-4.1-TR
Manufacturer: Microchip Technology Win Source Part Number: 1054331-LM4040DYM3-4 .1-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 78μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1054331-LM4040DYM3-4.1-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 78μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 576-1048-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1048-2-ND
Voltage Reference 576-1048-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1048-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1048-1-ND
Voltage Reference 576-1048-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1048-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1048-6-ND
Voltage Reference 576-1048-6-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040DYM3-4.1-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DYM3-4.1-TR
PMIC - Voltage Reference LM4040DYM3-4.1-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040DYM3-4.1-TR
Voltage References LM4040DYM3-4.1-TR
Voltage References Shunt Voltage Reference, 4.096V, 1.0% Accuracy, 150ppm/deg

Voltage References Shunt Voltage Reference, 4.096V, 1.0% Accuracy, 150ppm/deg

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DYM3-4.1-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DYM3-4.1-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DYM3-4.1-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Volt Ref, Shunt, 4.096V, -40 To 85Deg C; Voltage Reference Type Microchip - 41AH8423 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 4.096V, -40 To 85Deg C; Voltage Reference Type Microchip
41AH8423
Volt Ref, Shunt, 4.096V, -40 To 85Deg C; Voltage Reference Type Microchip 41AH8423
VOLT REF, SHUNT, 4.096V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

VOLT REF, SHUNT, 4.096V, -40 TO 85DEG C; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:4.096V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040DYM3-4.1-TR 1054331-LM4040DYM3-4.1-TR 576-1048-2-ND LM4040DYM3-4.1-TR LM4040DYM3-4.1-TR LM4040DYM3-4.1-TR 41AH8423
Product Name SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DYM3-4.1-TR Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 4.096V, -40 To 85Deg C; Voltage Reference Type Microchip
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed
Package Type Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
TC 150 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
LM185-1.2-N Micropower Voltage Reference Diode - LM185BYH-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 1.2 volts
View Details
6 suppliers
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Voltage Reference - X60003BIG3Z-50T1-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 10 ppm/C
View Details
6 suppliers