Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM3-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041EIM3-1.2/NOPB is a precision micropower shunt voltage reference with a fixed 1.225V output, available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a current range of 60μA to 12mA. The device has a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C maximum. It is AEC-Q100 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

The LM4041EIM3-1.2/NOPB is a precision micropower shunt voltage reference with a fixed 1.225V output, available in a 3-pin SOT-23 package measuring 1.30mm × 2.92mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a current range of 60μA to 12mA. The device has a maximum output voltage tolerance of ±0.1% at 25°C and a temperature coefficient of 100ppm/°C maximum. It is AEC-Q100 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041EIM3-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041EIM3-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM3-1.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2/NOPB - 019297-LM4041EIM3-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2/NOPB
019297-LM4041EIM3-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2/NOPB 019297-LM4041EIM3-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019297-LM4041EIM3-1. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019297-LM4041EIM3-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.225V 65uA SOT-23 Precision Voltage Reference IC
693-LM4041EIM3-1.2/NOPB
1.225V 65uA SOT-23 Precision Voltage Reference IC 693-LM4041EIM3-1.2/NOPB
1.225V Shunt Voltage Reference, 65uA, SOT-23 Product overview: LM4041EIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 65uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 65uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM3-1.2/N OPB can be used for catalog matching and distributor lookup.

1.225V Shunt Voltage Reference, 65uA, SOT-23 Product overview: LM4041EIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, 65uA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, 65uA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM3-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4041EIM3-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041EIM3-1.2/NOPBTR-ND
Voltage Reference LM4041EIM3-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041EIM3-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041EIM3-1.2/NOPBCT-ND
Voltage Reference LM4041EIM3-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041EIM3-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041EIM3-1.2/NOPBDKR-ND
Voltage Reference LM4041EIM3-1.2/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SOT-23-3

Buy Now Datasheet
 - LM4041EIM3-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041EIM3-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041EIM3-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041EIM3-1.2/NOPB
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site
Voltage Reference - LM4041EIM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EIM3-1.2/NOPB
Voltage Reference LM4041EIM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041EIM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EIM3-1.2/NOPB
Voltage Reference LM4041EIM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041EIM3-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041EIM3-1.2/NOPB
PMIC - Voltage Reference LM4041EIM3-1.2/NOPB
IC VREF SHUNT 2% SOT23-3

IC VREF SHUNT 2% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041EIM3-1.2/NOPB
Voltage References LM4041EIM3-1.2/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH6353 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH6353
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH6353
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:2%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041EIM3-1.2/NOPB 019297-LM4041EIM3-1.2/NOPB 693-LM4041EIM3-1.2/NOPB LM4041EIM3-1.2/NOPBTR-ND LM4041EIM3-1.2/NOPB LM4041EIM3-1.2/NOPB LM4041EIM3-1.2/NOPB LM4041EIM3-1.2/NOPB LM4041EIM3-1.2/NOPB 29AH6353
Product Name LM4041-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4041EIM3-1.2/NOPB 1.225V 65uA SOT-23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Reference PMIC - Voltage Reference Voltage References Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136H-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
10 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM336-5.0 5.0V Reference Diode - LM336BM-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXMX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers