Precision Micropower Shunt Voltage Reference 3-SOT-23
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040EIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040EIM3-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15mA SOT-23-3
IC VREF SHUNT 2% SOT23-3
IC VREF SHUNT 2% SOT23-3
Shunt Voltage Reference IC Fixed 2.5V V ±2% 15 mA SOT-23-3
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23
IC VREF SHUNT 2% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040EIM3-2.5 | 693-LM4040EIM3-2.5 | LM4040EIM3-2.5TR-ND | LM4040EIM3-2.5 | 815-LM4040EIM3-2.5 | LM4040EIM3-2.5 | LM4040EIM3-2.5 | LM4040EIM3-2.5 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | IC VREF SHUNT 2% SOT23-3 | Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | ||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Shunt | Fixed | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 2.5 volts | 2.5 volts | |||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |