Texas Instruments LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDBZR

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041C12IDBZR is a 1.2-V precision micropower shunt voltage reference with a maximum accuracy of 0.5%. It features a low temperature coefficient of 100 ppm/°C and operates over a wide current range from 45 OºA to 12 mA. This device is stable with all capacitive loads and does not require an external output capacitor. It is available in a compact SOT-23 package and is characterized for operation in industrial temperature ranges from -40°C to 85°C, as well as extended ranges up to 125°C. The LM4041 series is suitable for various applications, including data acquisition systems, power supplies, instrumentation, and automotive electronics. Its low output noise of 20 OºV RMS (typical) enhances its performance in precision applications.

Datasheet Summary
Powered by GS/AI

The LM4041C12IDBZR is a 1.2-V precision micropower shunt voltage reference with a maximum accuracy of 0.5%. It features a low temperature coefficient of 100 ppm/°C and operates over a wide current range from 45 OºA to 12 mA. This device is stable with all capacitive loads and does not require an external output capacitor. It is available in a compact SOT-23 package and is characterized for operation in industrial temperature ranges from -40°C to 85°C, as well as extended ranges up to 125°C. The LM4041 series is suitable for various applications, including data acquisition systems, power supplies, instrumentation, and automotive electronics. Its low output noise of 20 OºV RMS (typical) enhances its performance in precision applications.

Suppliers

Company
Product
Description
Supplier Links
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4041C12IDBZR - Texas Instruments
Dallas, TX, United States
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4041C12IDBZR
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDBZR
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041C12IDBZR - 019286-LM4041C12IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041C12IDBZR
019286-LM4041C12IDBZR
PMIC - PMIC - Voltage Reference - LM4041C12IDBZR 019286-LM4041C12IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 019286-LM4041C12IDBZ R Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 019286-LM4041C12IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Metering, Portable Devices

Buy Now Datasheet
Voltage Reference - 296-20916-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20916-1-ND
Voltage Reference 296-20916-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20916-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20916-6-ND
Voltage Reference 296-20916-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20916-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20916-2-ND
Voltage Reference 296-20916-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC
693-LM4041C12IDBZR
Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC 693-LM4041C12IDBZR
V-Ref Precision 1.225V 25mA Automotive 3-Pin SOT-23 T/R Product overview: LM4041C12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDBZR can be used for catalog matching and distributor lookup.

V-Ref Precision 1.225V 25mA Automotive 3-Pin SOT-23 T/R Product overview: LM4041C12IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1.225V, 25mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, 1.225V, 25mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3439
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3439
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 43K3372 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
43K3372
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 43K3372
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4041C12IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041C12IDBZR
PMIC - Voltage Reference LM4041C12IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041C12IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041C12IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041C12IDBZR
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041C12IDBZR 019286-LM4041C12IDBZR 296-20916-1-ND 693-LM4041C12IDBZR 28AH3439 LM4041C12IDBZR LM4041C12IDBZR
Product Name LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy PMIC - PMIC - Voltage Reference - LM4041C12IDBZR Voltage Reference Automotive 1.225V 25mA SOT-23 Precision Voltage Reference IC Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IPBS - 1141635-ADS124S08IPBS - Win Source Electronics
Specs
Package Type Other; 32-LQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details