Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3-ADJ

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CEM3-ADJ - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CEM3-ADJ
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3-ADJ
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
 - LM4041CEM3-ADJ - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4041CEM3-ADJ - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO3

Supplier's Site Datasheet
Electronic Surplus - LM4041CEM3-ADJ - 1199575-LM4041CEM3-ADJ - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4041CEM3-ADJ
1199575-LM4041CEM3-ADJ
Electronic Surplus - LM4041CEM3-ADJ 1199575-LM4041CEM3-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1199575-LM4041CEM3-A DJ Packaging: Reel Mounting Style: SMD Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 68μA Family Name: LM4041 Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Maximum Output Voltage: 10V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Alternative Parts (Cross-Reference): LM4041CIM3-ADJ; LM4041CIM3-ADJ TR; LM4041DIM3-ADJ; LM4041DIM3-ADJ TR; Introduction Date: February 01, 1999 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.233V

Manufacturer: Texas Instruments
Win Source Part Number: 1199575-LM4041CEM3-ADJ
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 68μA
Family Name: LM4041
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Alternative Parts (Cross-Reference): LM4041CIM3-ADJ; LM4041CIM3-ADJ TR; LM4041DIM3-ADJ; LM4041DIM3-ADJ TR;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.233V

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041CEM3-ADJ
SOT-23 Precision Voltage Reference IC 693-LM4041CEM3-ADJ
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3-ADJ can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4041CEM3-ADJTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3-ADJTR-ND
Voltage Reference LM4041CEM3-ADJTR-ND
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CEM3-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CEM3-ADJ
PMIC - Voltage Reference LM4041CEM3-ADJ
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CEM3-ADJ
Voltage References LM4041CEM3-ADJ
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CEM3-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CEM3-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CEM3-ADJ
IC VREF SHUNT ADJ 0.5% SOT23-3

IC VREF SHUNT ADJ 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CEM3-ADJ LM4041CEM3-ADJ 1199575-LM4041CEM3-ADJ 693-LM4041CEM3-ADJ LM4041CEM3-ADJTR-ND LM4041CEM3-ADJ LM4041CEM3-ADJ LM4041CEM3-ADJ
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Electronic Surplus - LM4041CEM3-ADJ SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Programmable Programmable
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIP Precision Voltage Reference IC - 693-LM3411N-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10ILPR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
LM385B-1.2 Micropower Voltage Reference - LM385BDE4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
Precision Voltage Reference IC - 693-LM103H-3.0 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers