Texas Instruments LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDCKRE4

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041C12IDCKRE4 is a 1.225V precision micropower shunt voltage reference in a 5-pin SC70 package, characterized for operation from -40°C to 85°C with a maximum tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over a current range of 45μA to 12mA, requires no external capacitor, and offers low output noise of 20μV RMS. The device is stable with all capacitive loads and is designed for applications including portable, automotive, and instrumentation systems.

Datasheet Summary
Powered by GS/AI

The LM4041C12IDCKRE4 is a 1.225V precision micropower shunt voltage reference in a 5-pin SC70 package, characterized for operation from -40°C to 85°C with a maximum tolerance of 0.5% and a temperature coefficient of 100ppm/°C. It operates over a current range of 45μA to 12mA, requires no external capacitor, and offers low output noise of 20μV RMS. The device is stable with all capacitive loads and is designed for applications including portable, automotive, and instrumentation systems.

Suppliers

Company
Product
Description
Supplier Links
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4041C12IDCKRE4 - Texas Instruments
Dallas, TX, United States
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4041C12IDCKRE4
LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4041C12IDCKRE4
1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Manufacturer: Texas Instruments Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference Package: Tape & Reel (TR) Product Status: Last Time Buy Reference Type: Shunt Output Type: Fixed Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 5-TSSOP, SC-70-5, SOT-353 Supplier Device Package: SC-70-5

Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Package: Tape & Reel (TR)
Product Status: Last Time Buy
Reference Type: Shunt
Output Type: Fixed
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 5-TSSOP, SC-70-5, SOT-353
Supplier Device Package: SC-70-5

Buy Now Datasheet
Voltage Reference - LM4041C12IDCKRE4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041C12IDCKRE4-ND
Voltage Reference LM4041C12IDCKRE4-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SC-70-5

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041C12IDCKRE4
Precision Voltage Reference IC 693-LM4041C12IDCKRE4
1.2-V precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041C12IDCKRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDCKRE4 can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 0.5% accuracy 5-SC70 -40 to 85 Product overview: LM4041C12IDCKRE4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041C12IDCKRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041C12IDCKRE4
Voltage References LM4041C12IDCKRE4
Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Voltage References 1.2-V Precision Mcrpwr Shunt .5% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041C12IDCKRE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041C12IDCKRE4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041C12IDCKRE4
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4041C12IDCKRE4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041C12IDCKRE4
PMIC - Voltage Reference LM4041C12IDCKRE4
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041C12IDCKRE4 LM4041C12IDCKRE4-ND 693-LM4041C12IDCKRE4 LM4041C12IDCKRE4 LM4041C12IDCKRE4 LM4041C12IDCKRE4
Product Name LM4041C12 1.2-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference Voltage Reference Precision Voltage Reference IC Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; Tape & Reel (TR) SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
6 suppliers
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BYZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers