Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -40 to 125
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3
Adjustable, precision micropower shunt voltage reference with 0.5% accuracy 3-SOT-23 -40 to 125 Product overview: LM4041CQDBZTG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CQDBZTG4 can be used for catalog matching and distributor lookup.
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
Voltage References Adjustable Precision Mcrpwr Shunt .5% acc
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CQDBZTG4 | LM4041CQDBZTG4-ND | 693-LM4041CQDBZTG4 | LM4041CQDBZTG4 | LM4041CQDBZTG4 | LM4041CQDBZTG4 |
| Product Name | LM4041C Adjustable Precision Micropower Shunt Voltage Reference, 0.5% accuracy | Voltage Reference | SOT-23 Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Programmable | Programmable | Programmable | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | ||||
| TC | 15 ppm/C | 100 ppm/C |