Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO3
50-ppm/°C precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4050BIM3-2.5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3-2.5 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SOT-23-3
Voltage References 50ppm/C Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4050BIM3-2.5 | LM4050BIM3-2.5 | 693-LM4050BIM3-2.5 | LM4050BIM3-2.5TR-ND | LM4050BIM3-2.5 | LM4050BIM3-2.5 | 815-LM4050BIM3-2.5 | LM4050BIM3-2.5 | LM4050BIM3-2.5 |
| Product Name | LM4050-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | IC VREF SHUNT 0.2% SOT23-3 | Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | |||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Shunt | Fixed | ||||
| Package Type | Other; SOT-23 | SOT23; Other; SOT-23-3 | Other; TO-236-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 15 ppm/C | 50 ppm/C | 50 ppm/C | 50 ppm/C |