Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4050BIM3X-10 LM4050BIM3X-10

Description
Manufacturer: Texas Instruments Win Source Part Number: 1054397-LM4050BIM3X- 10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1054397-LM4050BIM3X- 10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4050BIM3X-10 - 1054397-LM4050BIM3X-10 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4050BIM3X-10
1054397-LM4050BIM3X-10
PMIC - PMIC - Voltage Reference - LM4050BIM3X-10 1054397-LM4050BIM3X-10
Manufacturer: Texas Instruments Win Source Part Number: 1054397-LM4050BIM3X- 10 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 150μVrms Current - Cathode: 103μA Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054397-LM4050BIM3X-10
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 150μVrms
Current - Cathode: 103μA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
10V SOT-23 Precision Voltage Reference IC
693-LM4050BIM3X-10
10V SOT-23 Precision Voltage Reference IC 693-LM4050BIM3X-10
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-10 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, 3 X 1.30 MM, PLASTIC, TO-236-AB, SOT-23, 3 PIN Product overview: LM4050BIM3X-10 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4050BIM3X-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4050BIM3X-10-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4050BIM3X-10-ND
Voltage Reference LM4050BIM3X-10-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4050BIM3X-10 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4050BIM3X-10
PMIC - Voltage Reference LM4050BIM3X-10
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4050BIM3X-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4050BIM3X-10
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4050BIM3X-10
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1054397-LM4050BIM3X-10 693-LM4050BIM3X-10 LM4050BIM3X-10-ND LM4050BIM3X-10 LM4050BIM3X-10
Product Name PMIC - PMIC - Voltage Reference - LM4050BIM3X-10 10V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete(EOL) Removed; Obsolete
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385Z-2.5/T7 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
2 suppliers
Analog - MTLT1019AQH-5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 5 volts
View Details
PMIC - Voltage Reference - ADR443BRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3.75 mA
View Details
Precision Voltage Reference IC - 693-HA17431VP-TZ - ERSAELECTRONICS PTE. LTD.
Renesas Electronics Corporation
View Details
2 suppliers