1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy 3-TO-92 -40 to 85
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA TO-92-3
1.2-V precision micropower shunt voltage reference with 1% accuracy 3-TO-92 -40 to 85 Product overview: LM4041D12ILPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041D12ILPE3 can be used for catalog matching and distributor lookup.
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
Voltage References 1.2V Prec Micropwr Shunt Vltg Ref
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041D12ILPE3 | LM4041D12ILPE3-ND | 693-LM4041D12ILPE3 | LM4041D12ILPE3 | LM4041D12ILPE3 | LM4041D12ILPE3 |
| Product Name | LM4041D12 1.2-V Precision Micropower Shunt Voltage Reference, 1.0% accuracy | Voltage Reference | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener; Shunt | Shunt / Zener | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | |||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 1.23 volts | 1.23 volts |