IC VREF SHUNT 1% SC70-5 Product overview: LM4041DH5TA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DH5TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 019295-LM4041DH5TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SC-70-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SC-70-5
VOLTAGE REFERENCE, 1.225V, SC-70 ROHS COMPLIANT: YES
Voltage References 1.225V 1%
IC VREF SHUNT 1% SC70-5
IC VREF SHUNT 1% SC70-5
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041DH5TA | 019295-LM4041DH5TA | LM4041DH5TADITR-ND | 29AK0617 | LM4041DH5TA | LM4041DH5TA | LM4041DH5TA |
| Product Name | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4041DH5TA | Voltage Reference | Voltage Reference, 1.225V, Sc-70 Rohs Compliant Diodes Inc. | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed; Programmable | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | Other; SC-70-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | |||
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C |