Texas Instruments LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4041A12IDBZT

Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote
Description
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4041A12IDBZT is a 1.225V precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for stable operation over an ambient temperature range of -40°C to 85°C. It features a maximum output tolerance of 0.1% and a temperature coefficient of 100ppm/°C, with a typical operating current range from 45μA to 12mA. The device requires no external capacitor for stability and offers low output noise of 20μV RMS. It is packaged in a tape and reel format with 250 units per reel and uses a lead finish of NIPDAU with Level-1 MSL rating.

Datasheet Summary
Powered by GS/AI

The LM4041A12IDBZT is a 1.225V precision micropower shunt voltage reference in a 3-pin SOT-23 package, designed for stable operation over an ambient temperature range of -40°C to 85°C. It features a maximum output tolerance of 0.1% and a temperature coefficient of 100ppm/°C, with a typical operating current range from 45μA to 12mA. The device requires no external capacitor for stability and offers low output noise of 20μV RMS. It is packaged in a tape and reel format with 250 units per reel and uses a lead finish of NIPDAU with Level-1 MSL rating.

Suppliers

Company
Product
Description
Supplier Links
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4041A12IDBZT - Texas Instruments
Dallas, TX, United States
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy
LM4041A12IDBZT
LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy LM4041A12IDBZT
1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-32125-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32125-6-ND
Voltage Reference 296-32125-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32125-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32125-1-ND
Voltage Reference 296-32125-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-32125-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-32125-2-ND
Voltage Reference 296-32125-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.1% 12mA SOT-23-3

Buy Now Datasheet
 - LM4041A12IDBZT - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041A12IDBZT - 1199565-LM4041A12IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041A12IDBZT
1199565-LM4041A12IDBZT
PMIC - PMIC - Voltage Reference - LM4041A12IDBZT 1199565-LM4041A12IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1199565-LM4041A12IDB ZT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±0.1% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 80μA Family Name: LM4041 Output Voltage: 1.225V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): LM4051BIM3-1.2+T; LM4051BIM3-1.2; MAX6006BEUR-T; Introduction Date: January 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1199565-LM4041A12IDBZT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±0.1%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Family Name: LM4041
Output Voltage: 1.225V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): LM4051BIM3-1.2+T; LM4051BIM3-1.2; MAX6006BEUR-T;
Introduction Date: January 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041A12IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4041A12IDBZT
1.2-V precision micropower shunt voltage reference with 0.1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041A12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041A12IDBZT can be used for catalog matching and distributor lookup.

1.2-V precision micropower shunt voltage reference with 0.1% accuracy 3-SOT-23 -40 to 85 Product overview: LM4041A12IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041A12IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041A12IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041A12IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041A12IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041A12IDBZT
Voltage References LM4041A12IDBZT
Voltage References 1.2V Precision Mcrpwr Shunt .1% acc

Voltage References 1.2V Precision Mcrpwr Shunt .1% acc

Buy Now Datasheet
PMIC - Voltage Reference - LM4041A12IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041A12IDBZT
PMIC - Voltage Reference LM4041A12IDBZT
IC VREF SHUNT 0.1% SOT23-3

IC VREF SHUNT 0.1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041A12IDBZT 296-32125-6-ND LM4041A12IDBZT 1199565-LM4041A12IDBZT 693-LM4041A12IDBZT LM4041A12IDBZT LM4041A12IDBZT LM4041A12IDBZT
Product Name LM4041A12 1.2-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy Voltage Reference PMIC - PMIC - Voltage Reference - LM4041A12IDBZT SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336LPRE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
4 suppliers
LM185-ADJ Adjustable Micropower Voltage Reference - LM185H-2.5 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
8 suppliers
 - LM385BXMX-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
4 suppliers