Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CIM3-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CIM3-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CIM3-1.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
 - LM4041CIM3-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
1.225V SOT-23 Precision Voltage Reference IC
693-LM4041CIM3-1.2/NOPB
1.225V SOT-23 Precision Voltage Reference IC 693-LM4041CIM3-1.2/NOPB
1.225V Shunt Voltage Reference, 0.5% Tol, SOT-23 Product overview: LM4041CIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-1.2/N OPB can be used for catalog matching and distributor lookup.

1.225V Shunt Voltage Reference, 0.5% Tol, SOT-23 Product overview: LM4041CIM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041CIM3-1.2/NOPB - 106811-LM4041CIM3-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CIM3-1.2/NOPB
106811-LM4041CIM3-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041CIM3-1.2/NOPB 106811-LM4041CIM3-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 106811-LM4041CIM3-1. 2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 106811-LM4041CIM3-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4041CIM3-1.2NS/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3-1.2NS/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3-1.2NS/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CIM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CIM3-1.2/NOPB
Voltage Reference LM4041CIM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 41K5297 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
41K5297
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 41K5297
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4220
Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4220
VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

VOLTAGE REF, SHUNT, 1.225V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4041 Series; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. ofRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041CIM3-1.2/NOPB
Voltage References LM4041CIM3-1.2/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet
PMIC - Voltage Reference - LM4041CIM3-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CIM3-1.2/NOPB
PMIC - Voltage Reference LM4041CIM3-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CIM3-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CIM3-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CIM3-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CIM3-1.2/NOPB LM4041CIM3-1.2/NOPB 693-LM4041CIM3-1.2/NOPB 106811-LM4041CIM3-1.2/NOPB LM4041CIM3-1.2NS/NOPBDKR-ND LM4041CIM3-1.2/NOPB 41K5297 LM4041CIM3-1.2/NOPB LM4041CIM3-1.2/NOPB LM4041CIM3-1.2/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference 1.225V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4041CIM3-1.2/NOPB Voltage Reference Voltage Reference Voltage Ref, Shunt, 1.225V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - LM185H-1.2-QV - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
5 suppliers
 - LM4030AMF-4.096 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
2 suppliers