Texas Instruments High-Performance Analog Voltage Reference LM4041BIM3X-1.2

Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - LM4041BIM3X-1.2TR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041BIM3X-1.2TR-ND
Voltage Reference LM4041BIM3X-1.2TR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
1.225V SOT-23 Precision Voltage Reference IC
693-LM4041BIM3X-1.2
1.225V SOT-23 Precision Voltage Reference IC 693-LM4041BIM3X-1.2
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4041BIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIM3X-1.2 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 1.225V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4041BIM3X-1.2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.225V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 1.225V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041BIM3X-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Electronic Surplus - LM4041BIM3X-1.2 - 1199569-LM4041BIM3X-1.2 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4041BIM3X-1.2
1199569-LM4041BIM3X-1.2
Electronic Surplus - LM4041BIM3X-1.2 1199569-LM4041BIM3X-1.2
Manufacturer: Texas Instruments Win Source Part Number: 1199569-LM4041BIM3X- 1.2 Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio Family Part Number: LM4041 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.225V

Manufacturer: Texas Instruments
Win Source Part Number: 1199569-LM4041BIM3X-1.2
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio
Family Part Number: LM4041
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.225V

Buy Now
 - LM4041BIM3X-1.2 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3

Supplier's Site Datasheet
IC VREF SHUNT 0.2% SOT23-3 - 815-LM4041BIM3X-1.2 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 0.2% SOT23-3
815-LM4041BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3 815-LM4041BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site
Voltage Reference - LM4041BIM3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041BIM3X-1.2
Voltage Reference LM4041BIM3X-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041BIM3X-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041BIM3X-1.2
Voltage Reference LM4041BIM3X-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.2% 12 mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4041BIM3X-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041BIM3X-1.2
PMIC - Voltage Reference LM4041BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041BIM3X-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041BIM3X-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041BIM3X-1.2
IC VREF SHUNT 0.2% SOT23-3

IC VREF SHUNT 0.2% SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Utmel Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041BIM3X-1.2TR-ND 693-LM4041BIM3X-1.2 1199569-LM4041BIM3X-1.2 LM4041BIM3X-1.2 815-LM4041BIM3X-1.2 LM4041BIM3X-1.2 LM4041BIM3X-1.2 LM4041BIM3X-1.2 LM4041BIM3X-1.2
Product Name Voltage Reference 1.225V SOT-23 Precision Voltage Reference IC Electronic Surplus - LM4041BIM3X-1.2 IC VREF SHUNT 0.2% SOT23-3 Voltage Reference Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
TC 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Accuracy 0.2000 %
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2-N Micropower Voltage Reference Diode - LM385M3X-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR520ART-REEL7 - Lingto Electronic Limited
Specs
Type Shunt / Zener
View Details
Ultra Low Noise, Precision Voltage Reference - ISL21090BFB812Z-TK - Renesas Electronics Corporation
Specs
Package Type SOIC
VREF 1.25 volts
TC 7 ppm/C
View Details
8 suppliers