STMicroelectronics, Inc. PMIC - PMIC - Voltage Reference - LM4041CECT-1.2 LM4041CECT-1.2

Description
Manufacturer: STMicroelectronics Win Source Part Number: 019289-LM4041CECT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 019289-LM4041CECT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4041CECT-1.2 - 019289-LM4041CECT-1.2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CECT-1.2
019289-LM4041CECT-1.2
PMIC - PMIC - Voltage Reference - LM4041CECT-1.2 019289-LM4041CECT-1.2
Manufacturer: STMicroelectronics Win Source Part Number: 019289-LM4041CECT-1. 2 Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 50μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-323-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 019289-LM4041CECT-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 50μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-323-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 497-12838-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12838-2-ND
Voltage Reference 497-12838-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-12838-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12838-6-ND
Voltage Reference 497-12838-6-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Buy Now Datasheet
Voltage Reference - 497-12838-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
497-12838-1-ND
Voltage Reference 497-12838-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-323-5

Buy Now Datasheet
 - LM4041CECT-1.2 - Rochester Electronics
Newburyport, MA, United States
LM4041 - Power Management-VOLTAGE REFEREN

LM4041 - Power Management-VOLTAGE REFEREN

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041CECT-1.2
Precision Voltage Reference IC 693-LM4041CECT-1.2
Precision micropower shunt voltage reference Product overview: LM4041CECT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CECT-1.2 can be used for catalog matching and distributor lookup.

Precision micropower shunt voltage reference Product overview: LM4041CECT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CECT-1.2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4041CECT-1.2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CECT-1.2
Voltage Reference LM4041CECT-1.2
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-323-5

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-323-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CECT-1.2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CECT-1.2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CECT-1.2
IC VREF SHUNT 0.5% SOT323-5

IC VREF SHUNT 0.5% SOT323-5

Supplier's Site
PMIC - Voltage Reference - LM4041CECT-1.2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CECT-1.2
PMIC - Voltage Reference LM4041CECT-1.2
IC VREF SHUNT 0.5% SOT323-5

IC VREF SHUNT 0.5% SOT323-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041CECT-1.2
Voltage References LM4041CECT-1.2
Voltage References Precision MicroPWR 1.225V Shunt REF

Voltage References Precision MicroPWR 1.225V Shunt REF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 019289-LM4041CECT-1.2 497-12838-2-ND LM4041CECT-1.2 693-LM4041CECT-1.2 LM4041CECT-1.2 LM4041CECT-1.2 LM4041CECT-1.2 LM4041CECT-1.2
Product Name PMIC - PMIC - Voltage Reference - LM4041CECT-1.2 Voltage Reference Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Package Type Other; SOT-323-5 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SOT23; Other; SOT-23-5 Other; SOT-323-5 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
Life Cycle Stage Active Active Active Active
TC 100 ppm/C 100 ppm/C 100 ppm/C
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
Voltage Reference - X60003BIG3-50-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type Other; TO-236-3, SC-59, SOT-23-3
TC 10 ppm/C
View Details
3 suppliers