Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM7X-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041EIM7X-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041EIM7X-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041EIM7X-1.2/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4041EIM7X-1.2/NOPB
Precision Voltage Reference IC 693-LM4041EIM7X-1.2/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041EIM7X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM7X-1.2/ NOPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4041EIM7X-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041EIM7X-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-43305-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43305-2-ND
Voltage Reference 296-43305-2-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-43305-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-43305-1-ND
Voltage Reference 296-43305-1-ND
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12mA SC-70-5

Buy Now Datasheet
 - LM4041EIM7X-1.2/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4041EIM7X-1.2/NOPB - 120320-LM4041EIM7X-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041EIM7X-1.2/NOPB
120320-LM4041EIM7X-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041EIM7X-1.2/NOPB 120320-LM4041EIM7X-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 120320-LM4041EIM7X-1 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 120320-LM4041EIM7X-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4041EIM7X-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EIM7X-1.2/NOPB
Voltage Reference LM4041EIM7X-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4041EIM7X-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041EIM7X-1.2/NOPB
Voltage Reference LM4041EIM7X-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5

Shunt Voltage Reference IC Fixed 1.225V V ±2% 12 mA SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4041EIM7X-1.2/NOPB
Voltage References LM4041EIM7X-1.2/NOPB
Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 5-SC70 -40 to 85

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041EIM7X-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041EIM7X-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041EIM7X-1.2/NOPB
IC VREF SHUNT 2% SC70-5

IC VREF SHUNT 2% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4041EIM7X-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041EIM7X-1.2/NOPB
PMIC - Voltage Reference LM4041EIM7X-1.2/NOPB
IC VREF SHUNT 2% SC70-5

IC VREF SHUNT 2% SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041EIM7X-1.2/NOPB 693-LM4041EIM7X-1.2/NOPB 296-43305-2-ND LM4041EIM7X-1.2/NOPB 120320-LM4041EIM7X-1.2/NOPB LM4041EIM7X-1.2/NOPB LM4041EIM7X-1.2/NOPB LM4041EIM7X-1.2/NOPB LM4041EIM7X-1.2/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4041EIM7X-1.2/NOPB Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SC SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SC-70-5 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

SOT-23 Precision Voltage Reference IC - 693-LM3411AM5-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt, Series
VREF Type Fixed; Programmable
Package Type Other; SOT-23
View Details
5 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285BXM-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
10 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285MX-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers