IC VREF SHUNT 1% SOT23 Product overview: LM4041DFTA from Diodes Incorporated is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DFTA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 071379-LM4041DFTA
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-23-3
Voltage Reference, Precision Micropower, Shunt - Fixed, AEC-Q100 LM4041 Series, 1.225V, SOT-23-3 RoHS Compliant: Yes
IC VREF SHUNT 1% SOT23
1.225V ±1% 12mA Fixed SOT-23 Voltage References ROHS
Voltage References Prec Micro Shunt 1.225V 60uA to 12mA
IC VREF SHUNT 1% SOT23
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041DFTA | 071379-LM4041DFTA | LM4041DFCT-ND | 58M8022 | LM4041DFTA | LM4041DFTA | LM4041DFTA | LM4041DFTA |
| Product Name | SOT23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4041DFTA | Voltage Reference | Voltage Reference, Precision Micropower, Shunt Fixed, Aec-Q100 Lm4041 Series, 1.225V, Sot-23-3 Rohs Compliant Diodes Inc. | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Power Supply Chip >> Voltage References | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||||
| Package Type | Other; Tape & Reel (TR) | SOT23; Other; SOT-23 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23 | |||
| TC | 150 ppm/C | 150 ppm/C | 150 ppm/C | 150 ppm/C |