Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ LM4051BIM3X-ADJ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1199672-LM4051BIM3X- ADJ Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 10V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.212V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1199672-LM4051BIM3X- ADJ Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 10V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.212V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ - 1199672-LM4051BIM3X-ADJ - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ
1199672-LM4051BIM3X-ADJ
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ 1199672-LM4051BIM3X-ADJ
Manufacturer: Texas Instruments Win Source Part Number: 1199672-LM4051BIM3X- ADJ Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Maximum Output Voltage: 10V Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Family Part Number: LM4051 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 1.212V

Manufacturer: Texas Instruments
Win Source Part Number: 1199672-LM4051BIM3X-ADJ
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Maximum Output Voltage: 10V
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4051
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 1.212V

Buy Now
Voltage Reference - LM4051BIM3X-ADJ-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4051BIM3X-ADJ-ND
Voltage Reference LM4051BIM3X-ADJ-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
10V SOT23 Precision Voltage Reference IC
693-LM4051BIM3X-ADJ
10V SOT23 Precision Voltage Reference IC 693-LM4051BIM3X-ADJ
IC VREF SHUNT 10V 0.2% SOT23-3 Product overview: LM4051BIM3X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-ADJ can be used for catalog matching and distributor lookup.

IC VREF SHUNT 10V 0.2% SOT23-3 Product overview: LM4051BIM3X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-ADJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4051BIM3X-ADJ - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051BIM3X-ADJ
PMIC - Voltage Reference LM4051BIM3X-ADJ
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051BIM3X-ADJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051BIM3X-ADJ
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051BIM3X-ADJ
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 1199672-LM4051BIM3X-ADJ LM4051BIM3X-ADJ-ND 693-LM4051BIM3X-ADJ LM4051BIM3X-ADJ LM4051BIM3X-ADJ
Product Name PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ Voltage Reference 10V SOT23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3 Other; TO-236-3, SC-59, SOT-23-3
Life Cycle Stage Obsolete Removed; Obsolete
TC 50 ppm/C 50 ppm/C
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

IC VREF SHUNT PREC 2.5V SC-70-5 - 815-LM4040A25IDCKRE4 - Utmel Electronic Limited
Specs
Type Shunt / Zener
VREF Type Shunt
Package Type SOT23; Other; SOT-23-5
View Details
Analog - MTLT1009QH - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
 - AD584IR - Rochester Electronics
Specs
Package Type Other; SOIC
Life Cycle Stage Rochester Obsolete
View Details
3 suppliers
Precision Low Power FGA Voltage References - ISL60002DAH333Z-T7A - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3.3 volts
TC 20 ppm/C
View Details
8 suppliers