Precision micropower shunt voltage reference Product overview: LM4041DECT-1.2 from STMicroelectronics is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DECT-1.2 can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12mA SOT-323-5
IC VREF SHUNT 1% SOT323-5
Shunt Voltage Reference IC Fixed 1.225V V ±1% 12 mA SOT-323-5
Voltage References Precision MicroPWR 1.225V Shunt REF
IC VREF SHUNT 1% SOT323-5
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | 693-LM4041DECT-1.2 | 497-12840-2-ND | LM4041DECT-1.2 | LM4041DECT-1.2 | LM4041DECT-1.2 | LM4041DECT-1.2 |
| Product Name | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | Voltage References | PMIC - Voltage Reference |
| Type | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed; Programmable | Fixed | Fixed | |||
| Package Type | Other; SOT-323-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |