Microchip Technology, Inc. Voltage Reference LM4040DYM3-5.0-TR

Description
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Request a Quote Datasheet
Description
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Reference - 576-2570-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2570-1-ND
Voltage Reference 576-2570-1-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2570-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2570-6-ND
Voltage Reference 576-2570-6-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-2570-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-2570-2-ND
Voltage Reference 576-2570-2-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040DYM3-5.0-TR
SOT23 Precision Voltage Reference IC 693-LM4040DYM3-5.0-TR
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-5.0-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-5.0-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-5.0-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-5.0-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040DYM3-5.0-TR - 115573-LM4040DYM3-5.0-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DYM3-5.0-TR
115573-LM4040DYM3-5.0-TR
PMIC - PMIC - Voltage Reference - LM4040DYM3-5.0-TR 115573-LM4040DYM3-5.0-TR
Manufacturer: Microchip Technology Win Source Part Number: 115573-LM4040DYM3-5. 0-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 85μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Manufacturer: Microchip Technology
Win Source Part Number: 115573-LM4040DYM3-5.0-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 85μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Test & Measurement, Power Management, Sensing & Instrumentation, Automation & Process Control, Audio, Automotive, Portable Devices

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040DYM3-5.0-TR
Voltage References LM4040DYM3-5.0-TR
Voltage References Shunt Voltage Reference, 5.0V, 1.0% Accuracy, 150ppm/deg

Voltage References Shunt Voltage Reference, 5.0V, 1.0% Accuracy, 150ppm/deg

Buy Now Datasheet
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Microchip - 02AH1786 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Microchip
02AH1786
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Microchip 02AH1786
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DYM3-5.0-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DYM3-5.0-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DYM3-5.0-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040DYM3-5.0-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DYM3-5.0-TR
PMIC - Voltage Reference LM4040DYM3-5.0-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 576-2570-1-ND 693-LM4040DYM3-5.0-TR 115573-LM4040DYM3-5.0-TR LM4040DYM3-5.0-TR 02AH1786 LM4040DYM3-5.0-TR LM4040DYM3-5.0-TR
Product Name Voltage Reference SOT23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040DYM3-5.0-TR Voltage References Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Microchip Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
Package Type Other; TO-236-3, SC-59, SOT-23-3 Other; Tape & Reel (TR) SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
TC 150 ppm/C 150 ppm/C 150 ppm/C
Accuracy 1 % 1 %
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1021DQH-7 (GEN) - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 7 volts
View Details
LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
5 suppliers
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details