The LM4041-N precision micropower shunt voltage reference is available in a TO-92 package measuring 4.30mm × 4.30mm, with an adjustable reverse breakdown voltage and an operating current range of 60μA to 12mA. It operates over an industrial temperature range of −40°C to +85°C, has a maximum output voltage tolerance of ±0.1% at 25°C, and a maximum temperature coefficient of 100ppm/°C. No external stabilizing capacitor is required, and it tolerates capacitive loads. The device is AEC-Q100 qualified for automotive applications.
Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PBCY3
Two Terminal Voltage Reference, 1 Output, 1.225V, Trim/Adjustable, BIPolar, PBCY3
Manufacturer: Texas Instruments
Win Source Part Number: 126978-LM4041DIZ-ADJ
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Adj. Shunt Voltage Ref, 1.233-10V, 12mA, 1%, TO-92 Product overview: LM4041DIZ-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, 12mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, 12mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIZ-ADJ/NO
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA TO-92-3
VOLTAGE REF, SHUNT, 1.233V-10V, TO-226AA; Voltage Reference Type:Shunt - Adjustable; Product Range:LM4041 Series; Reference Voltage:1.233V to 10V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case RoHS Compliant: Yes
Voltage References Precision Micropower Shunt Voltage Reference 3-TO-92 -40 to 85
IC VREF SHUNT ADJ 1% TO92-3
IC VREF SHUNT ADJ 1% TO92-3
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIZ-ADJ/NOPB | LM4041DIZ-ADJ/NOPB | 126978-LM4041DIZ-ADJ/NOPB | 693-LM4041DIZ-ADJ/NOPB | LM4041DIZ-ADJ/NOPB-ND | 28AH3441 | LM4041DIZ-ADJ/NOPB | LM4041DIZ-ADJ/NOPB | LM4041DIZ-ADJ/NOPB |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041DIZ-ADJ/NOPB | 10V 12mA Precision Voltage Reference IC | Voltage Reference | Voltage Ref, Shunt, 1.233V-10V, To-226Aa; Voltage Reference Type Texas Instruments | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed; Programmable | Programmable | Programmable | ||||||
| Package Type | Other; SC70,SOT-23,TO-92 | TO-92; Other; TO-92 | TO-92; Other; TO-92-3 | Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | |||
| VREF | 1.23 volts | 1.23 to 10 volts | 1.23 volts |