Microchip Technology, Inc. SOT23 Precision Voltage Reference IC LM4040DYM3-2.5-TR

Description
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-2.5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-2.5-T R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4040DYM3-2.5-TR
SOT23 Precision Voltage Reference IC 693-LM4040DYM3-2.5-TR
IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-2.5-T R can be used for catalog matching and distributor lookup.

IC VREF SHUNT 1% SOT23-3 Product overview: LM4040DYM3-2.5-TR from Microchip Technology is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DYM3-2.5-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 576-1047-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1047-1-ND
Voltage Reference 576-1047-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1047-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1047-6-ND
Voltage Reference 576-1047-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 576-1047-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
576-1047-2-ND
Voltage Reference 576-1047-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DYM3-2.5-TR - 1054330-LM4040DYM3-2.5-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DYM3-2.5-TR
1054330-LM4040DYM3-2.5-TR
PMIC - PMIC - Voltage Reference - LM4040DYM3-2.5-TR 1054330-LM4040DYM3-2.5-TR
Manufacturer: Microchip Technology Win Source Part Number: 1054330-LM4040DYM3-2 .5-TR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1054330-LM4040DYM3-2.5-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DYM3-2.5-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DYM3-2.5-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DYM3-2.5-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040DYM3-2.5-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DYM3-2.5-TR
PMIC - Voltage Reference LM4040DYM3-2.5-TR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4040DYM3-2.5-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DYM3-2.5-TR
Voltage Reference LM4040DYM3-2.5-TR
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip - 64AH3853 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip
64AH3853
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip 64AH3853
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Voltage Reference, Shunt, 2.5V, Sot23-3; Voltage Reference Type Microchip - 52AH1127 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Reference, Shunt, 2.5V, Sot23-3; Voltage Reference Type Microchip
52AH1127
Voltage Reference, Shunt, 2.5V, Sot23-3; Voltage Reference Type Microchip 52AH1127
VOLTAGE REFERENCE, SHUNT, 2.5V, SOT23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REFERENCE, SHUNT, 2.5V, SOT23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040DYM3-2.5-TR
Voltage References LM4040DYM3-2.5-TR
Voltage References Shunt Voltage Reference, 2.5V, 1.0% Accuracy, 150ppm/deg

Voltage References Shunt Voltage Reference, 2.5V, 1.0% Accuracy, 150ppm/deg

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number 693-LM4040DYM3-2.5-TR 576-1047-1-ND 1054330-LM4040DYM3-2.5-TR LM4040DYM3-2.5-TR LM4040DYM3-2.5-TR LM4040DYM3-2.5-TR 64AH3853 LM4040DYM3-2.5-TR
Product Name SOT23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DYM3-2.5-TR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Microchip Voltage References
Type Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Fixed
Package Type Other; Tape & Reel (TR) Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
TC 150 ppm/C 150 ppm/C 150 ppm/C 150 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
Voltage Reference - LM385M3-1.2/J7001251 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
PMIC - Voltage Reference - AD680JRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 0.2800 mA
View Details
300nA NanoPower Voltage References - ISL21080CIH330Z-TK - Renesas Electronics Corporation
Specs
Package Type Other; SOT3
VREF 3 volts
TC 50 ppm/C
View Details
7 suppliers