The LM4041CIM3X-ADJ is a precision micropower shunt voltage reference in a SOT-23 package with a nominal body size of 1.30mm × 2.92mm, offering an adjustable reverse breakdown voltage and operating over a temperature range of −40°C to +85°C. It requires no external capacitor, tolerates capacitive loads, and operates with a current range of 60μA to 12mA. The device achieves a maximum output voltage tolerance of ±0.1% at 25°C and has a maximum temperature coefficient of 100ppm/°C. It is AEC-Q100 qualified for automotive applications and features a low output noise of 20μV RMS from 10Hz to 10kHz.
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85 Product overview: LM4041CIM3X-ADJ from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CIM3X-ADJ can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±0.5% 12mA SOT-23-3
Manufacturer: Texas Instruments
Win Source Part Number: 093495-LM4041CIM3X-A
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Family Name: LM4041
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Alternative Parts (Cross-Reference): LM4041CYIM3-ADJ TR; LM4041CIM3-ADJ; LM4041CYIM3-ADJ; LM4041CIM3-ADJ TR;
Introduction Date: February 01, 1999
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
IC VREF SHUNT ADJ 0.5% SOT23-3
IC VREF SHUNT ADJ 0.5% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041CIM3X-ADJ | 693-LM4041CIM3X-ADJ | LM4041CIM3X-ADJTR-ND | 093495-LM4041CIM3X-ADJ | LM4041CIM3X-ADJ | LM4041CIM3X-ADJ |
| Product Name | LM4041-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4041CIM3X-ADJ | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed; Programmable | Programmable | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts |