Texas Instruments LM4051-N Precision Micropower Shunt Voltage Reference LM4051BIM3X-ADJ/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4051-N is a precision micropower shunt voltage reference in a 3-mm by 1.3-mm SOT-23 surface-mount package, available in adjustable and fixed 1.225-V versions. It operates with a current range of 60 μA to 12 mA, requires no external capacitor, and maintains stability under capacitive loads. The B-grade version has an initial accuracy of ±0.2% at 25°C and a temperature coefficient of 50 ppm/°C, with operation across the extended temperature range of −40°C to +125°C. Output noise is 20 μVrms between 10 Hz and 10 kHz.

Datasheet Summary
Powered by GS/AI

The LM4051-N is a precision micropower shunt voltage reference in a 3-mm by 1.3-mm SOT-23 surface-mount package, available in adjustable and fixed 1.225-V versions. It operates with a current range of 60 μA to 12 mA, requires no external capacitor, and maintains stability under capacitive loads. The B-grade version has an initial accuracy of ±0.2% at 25°C and a temperature coefficient of 50 ppm/°C, with operation across the extended temperature range of −40°C to +125°C. Output noise is 20 μVrms between 10 Hz and 10 kHz.

Suppliers

Company
Product
Description
Supplier Links
LM4051-N Precision Micropower Shunt Voltage Reference - LM4051BIM3X-ADJ/NOPB - Texas Instruments
Dallas, TX, United States
LM4051-N Precision Micropower Shunt Voltage Reference
LM4051BIM3X-ADJ/NOPB
LM4051-N Precision Micropower Shunt Voltage Reference LM4051BIM3X-ADJ/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-38751-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38751-2-ND
Voltage Reference 296-38751-2-ND
Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Shunt Voltage Reference IC Adjustable 1.212V 10VV ±0.2% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ/NOPB - 123448-LM4051BIM3X-ADJ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ/NOPB
123448-LM4051BIM3X-ADJ/NOPB
PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ/NOPB 123448-LM4051BIM3X-ADJ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 123448-LM4051BIM3X-A DJ/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.2% Temperature Coefficient: 50ppm/°C Output Type: Adjustable Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.212V Maximum Output Voltage: 10V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 123448-LM4051BIM3X-ADJ/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 50ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.212V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4051BIM3X-ADJ/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4051BIM3X-ADJ/NOPB
Fixed & adjustable, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4051BIM3X-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-ADJ/ NOPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4051BIM3X-ADJ/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4051BIM3X-ADJ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4051BIM3X-ADJ/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4051BIM3X-ADJ/NOPB
PMIC - Voltage Reference LM4051BIM3X-ADJ/NOPB
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4051BIM3X-ADJ/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4051BIM3X-ADJ/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4051BIM3X-ADJ/NOPB
IC VREF SHUNT ADJ 0.2% SOT23-3

IC VREF SHUNT ADJ 0.2% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4051BIM3X-ADJ/NOPB
Voltage References LM4051BIM3X-ADJ/NOPB
Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Voltage References Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4051BIM3X-ADJ/NOPB 296-38751-2-ND 123448-LM4051BIM3X-ADJ/NOPB 693-LM4051BIM3X-ADJ/NOPB LM4051BIM3X-ADJ/NOPB LM4051BIM3X-ADJ/NOPB LM4051BIM3X-ADJ/NOPB
Product Name LM4051-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4051BIM3X-ADJ/NOPB SOT-23 Precision Voltage Reference IC PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt, Adjustable Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed; Programmable Programmable Programmable
Package Type Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.21 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136-2.5-N Voltage Reference Diode - LM136AH-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; TO
VREF 2.5 volts
View Details
8 suppliers
LM285-1.2 Micropower Voltage Reference - LM285LP-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050102VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
PMIC - PMIC - Voltage Reference - LM329DZ/NOPB - 1053713-LM329DZ/NOPB - Win Source Electronics
Specs
Package Type TO-92; Other; TO-92-3
Life Cycle Stage Active
TC 100 ppm/C
View Details
3 suppliers