Texas Instruments LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3-1.2/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4041-N Precision Micropower Shunt Voltage Reference - LM4041CEM3-1.2/NOPB - Texas Instruments
Dallas, TX, United States
LM4041-N Precision Micropower Shunt Voltage Reference
LM4041CEM3-1.2/NOPB
LM4041-N Precision Micropower Shunt Voltage Reference LM4041CEM3-1.2/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Precision Micropower Shunt Voltage Reference 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4041CEM3-1.2/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3-1.2/NOPBCT-ND
Voltage Reference LM4041CEM3-1.2/NOPBCT-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CEM3-1.2/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3-1.2/NOPBDKR-ND
Voltage Reference LM4041CEM3-1.2/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4041CEM3-1.2/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4041CEM3-1.2/NOPBTR-ND
Voltage Reference LM4041CEM3-1.2/NOPBTR-ND
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4041CEM3-1.2/NOPB - 1054354-LM4041CEM3-1.2/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4041CEM3-1.2/NOPB
1054354-LM4041CEM3-1.2/NOPB
PMIC - PMIC - Voltage Reference - LM4041CEM3-1.2/NOPB 1054354-LM4041CEM3-1.2/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054354-LM4041CEM3-1 .2/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 12mA Noise - 10Hz to 10kHz: 20μVrms Current - Cathode: 68μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 1.225V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054354-LM4041CEM3-1.2/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 68μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 1.225V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4041CEM3-1.2/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4041CEM3-1.2/NOPB
Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3-1.2/N OPB can be used for catalog matching and distributor lookup.

Fixed & adjustable, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4041CEM3-1.2/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041CEM3-1.2/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Volt Ref, Prec, Upower, Sot-23; Voltage Reference Type Texas Instruments - 26AJ7320 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Ref, Prec, Upower, Sot-23; Voltage Reference Type Texas Instruments
26AJ7320
Ic, Volt Ref, Prec, Upower, Sot-23; Voltage Reference Type Texas Instruments 26AJ7320
IC, VOLT REF, PREC, UPOWER, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/° C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

IC, VOLT REF, PREC, UPOWER, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:1.225V; Initial Accuracy:0.5%; Temperature Coefficient:100ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4041CEM3-1.2/NOPB
Voltage References LM4041CEM3-1.2/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Voltage Reference - LM4041CEM3-1.2/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4041CEM3-1.2/NOPB
Voltage Reference LM4041CEM3-1.2/NOPB
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4041CEM3-1.2/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4041CEM3-1.2/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4041CEM3-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4041CEM3-1.2/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4041CEM3-1.2/NOPB
PMIC - Voltage Reference LM4041CEM3-1.2/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4041CEM3-1.2/NOPB LM4041CEM3-1.2/NOPBCT-ND 1054354-LM4041CEM3-1.2/NOPB 693-LM4041CEM3-1.2/NOPB 26AJ7320 LM4041CEM3-1.2/NOPB LM4041CEM3-1.2/NOPB LM4041CEM3-1.2/NOPB LM4041CEM3-1.2/NOPB
Product Name LM4041-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4041CEM3-1.2/NOPB SOT-23 Precision Voltage Reference IC Ic, Volt Ref, Prec, Upower, Sot-23; Voltage Reference Type Texas Instruments Voltage References Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 1.23 volts 1.23 volts 1.23 volts 1.23 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3X-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers