The LM4041DIDCKT is an adjustable precision micropower shunt voltage reference in a 5-pin SC70 package, with a tolerance of 1.0% maximum and an operating temperature range of -40°C to 85°C. It supports output voltages from 1.225V to 10V using an external resistor divider, requires no output capacitor, operates with a minimum current of 45μA (typical), and is stable with all capacitive loads.
Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 1054366-LM4041DIDCKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Adjustable
Reference Type: Shunt
Output Current: 12mA
Noise - 10Hz to 10kHz: 20μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 1.233V
Maximum Output Voltage: 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Adjustable, precision micropower shunt voltage reference with 1% accuracy 5-SC70 -40 to 85 Product overview: LM4041DIDCKT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041DIDCKT can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 1.233V, Trim/Adjustable, BIPolar, PDSO5
Shunt Voltage Reference IC Adjustable 1.233V 10VV ±1% 12mA SC-70-5
Voltage References Adjustable Precision Mcrpwr Shunt 1% acc
IC VREF SHUNT ADJ 1% SC70-5
IC VREF SHUNT ADJ 1% SC70-5
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041DIDCKT | 1054366-LM4041DIDCKT | 693-LM4041DIDCKT | LM4041DIDCKT | 296-LM4041DIDCKTTR-ND | LM4041DIDCKT | LM4041DIDCKT | LM4041DIDCKT |
| Product Name | LM4041D Adjustable Precision Micropower Shunt Voltage Reference, 1.0% accuracy | PMIC - PMIC - Voltage Reference - LM4041DIDCKT | Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt, Adjustable | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||
| VREF Type | Programmable | Programmable | Programmable | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SC-70-5 | Other; SOT-23-5 | SC-70; Other; SOT-SC70-5 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 1.23 to 10 volts | 1.23 volts | ||||||
| TC | 15 ppm/C | 150 ppm/C | 150 ppm/C |