Precision Micropower Shunt Voltage Reference for Automotive Applications 3-SOT-23 -40 to 125
Automotive, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4041QCIM3-1.2/NO from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Automotive, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4041QCIM3-1.2/
Two Terminal Voltage Reference, 1 Output, 1.225V, BIPolar, PDSO3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
Shunt Voltage Reference IC Fixed 1.225V V ±0.5% 12 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
Voltage References Prec MicroPwr Shunt VTG Reference
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4041QCIM3-1.2/NO | 693-LM4041QCIM3-1.2/NO | LM4041QCIM3-1.2/NO | 296-40212-2-ND | LM4041QCIM3-1.2/NO | LM4041QCIM3-1.2/NO | LM4041QCIM3-1.2/NO | LM4041QCIM3-1.2/NO |
| Product Name | LM4041-N-Q1 Precision Micropower Shunt Voltage Reference for Automotive Applications | Automotive SOT-23 Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | |||
| VREF Type | Fixed; Programmable | Fixed; Programmable | Fixed | Fixed | ||||
| Package Type | Other; SOT-23 | Other; TO-236-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 1.23 volts | 1.23 volts | 1.23 volts |